Panasonic Resistor, 10 Ohm, 3W, 5%, Axial; Resistance Panasonic ERG-3SJ100

Description
RESISTOR, 10 OHM, 3W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes
Description
RESISTOR, 10 OHM, 3W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10 Ohm, 3W, 5%, Axial; Resistance Panasonic - 52W7817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 3W, 5%, Axial; Resistance Panasonic
52W7817
Resistor, 10 Ohm, 3W, 5%, Axial; Resistance Panasonic 52W7817
RESISTOR, 10 OHM, 3W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

RESISTOR, 10 OHM, 3W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7817
Product Name Resistor, 10 Ohm, 3W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details