Panasonic 91 Ohm 2W Resistor ERG-2SJ910

Description
Res Metal Oxide 91 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ910 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 91 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ910 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ910 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
91 Ohm 2W Resistor - 53-ERG-2SJ910 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91 Ohm 2W Resistor
53-ERG-2SJ910
91 Ohm 2W Resistor 53-ERG-2SJ910
Res Metal Oxide 91 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ910 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ910 can be used for catalog matching and distributor lookup.

Res Metal Oxide 91 Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ910 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ910 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-2SJ910
Product Name 91 Ohm 2W Resistor
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details