Panasonic 680 Ohm 2W Resistor ERG-2SJ681

Description
Res Metal Oxide 680 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ681 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ681 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 680 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ681 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ681 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 Ohm 2W Resistor - 53-ERG-2SJ681 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 Ohm 2W Resistor
53-ERG-2SJ681
680 Ohm 2W Resistor 53-ERG-2SJ681
Res Metal Oxide 680 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ681 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ681 can be used for catalog matching and distributor lookup.

Res Metal Oxide 680 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ681 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1037543-ERG-2SJ681
Resistors - Through Hole Resistors 1037543-ERG-2SJ681
Win Source Part Number: 1037543-ERG-2SJ681 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): ROX2SJ680R; RR02J680RTB; 8-1879350-5; RSF2JT680R; RSMF3JT680R; CF12JT680RERG2SJ681; ERG2SJ681.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P680W-2BK,ERG2SJ681, P680W-2-ND,P680W-2,P 680W-2BK-NDR Base Product Number: ERG-2 Product Status: Obsolete

Win Source Part Number: 1037543-ERG-2SJ681
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ROX2SJ680R; RR02J680RTB; 8-1879350-5; RSF2JT680R; RSMF3JT680R; CF12JT680RERG2SJ681; ERG2SJ681.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: P680W-2BK,ERG2SJ681,P680W-2-ND,P680W-2,P680W-2BK-NDR
Base Product Number: ERG-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ681 1037543-ERG-2SJ681
Product Name 680 Ohm 2W Resistor Resistors - Through Hole Resistors
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details