Panasonic 620 Ohm 2W Resistor ERG-2SJ621

Description
Res Metal Oxide 620 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ621 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ621 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 620 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ621 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ621 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
620 Ohm 2W Resistor - 53-ERG-2SJ621 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
620 Ohm 2W Resistor
53-ERG-2SJ621
620 Ohm 2W Resistor 53-ERG-2SJ621
Res Metal Oxide 620 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ621 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ621 can be used for catalog matching and distributor lookup.

Res Metal Oxide 620 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ621 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ621 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-2SJ621
Product Name 620 Ohm 2W Resistor
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details