Panasonic 2W Resistor ERG-2SJ393

Description
Res Metal Oxide 39K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ393 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 39K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ393 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-ERG-2SJ393 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG-2SJ393
2W Resistor 53-ERG-2SJ393
Res Metal Oxide 39K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ393 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ393 can be used for catalog matching and distributor lookup.

Res Metal Oxide 39K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ393 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ393 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1164457-ERG-2SJ393
Resistors - Through Hole Resistors 1164457-ERG-2SJ393
Win Source Part Number: 1164457-ERG-2SJ393 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 39 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): ERG2SJ393; ERG2SJ393.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P39KW-2BK-NDR,P39KW- 2,P39KW-2BK,ERG2SJ39 3,P39KW-2-ND Base Product Number: ERG-2 Product Status: Obsolete

Win Source Part Number: 1164457-ERG-2SJ393
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 39 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ERG2SJ393; ERG2SJ393.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: P39KW-2BK-NDR,P39KW-2,P39KW-2BK,ERG2SJ393,P39KW-2-ND
Base Product Number: ERG-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ393 1164457-ERG-2SJ393
Product Name 2W Resistor Resistors - Through Hole Resistors
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details