Panasonic 2W Resistor ERG-2SJ363A

Description
Res Metal Oxide 36K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ363A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ363A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 36K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ363A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ363A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-ERG-2SJ363A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG-2SJ363A
2W Resistor 53-ERG-2SJ363A
Res Metal Oxide 36K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ363A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ363A can be used for catalog matching and distributor lookup.

Res Metal Oxide 36K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ363A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ363A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ363A
1004681-ERG-2SJ363A
Through Hole Resistors - ERG-2SJ363A 1004681-ERG-2SJ363A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004681-ERG-2SJ363A Packaging: Reel - TR Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 36k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004681-ERG-2SJ363A
Packaging: Reel - TR
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 36k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ363A 1004681-ERG-2SJ363A
Product Name 2W Resistor Through Hole Resistors - ERG-2SJ363A
Resistance Range 36000 ohms 36000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers