Panasonic Res, Metal Oxide, 33K, 5%, 2W, Axial; Resistance Panasonic ERG-2SJ333A

Description
RES, METAL OXIDE, 33K, 5%, 2W, AXIAL; Resistance:33kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RES, METAL OXIDE, 33K, 5%, 2W, AXIAL; Resistance:33kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Oxide, 33K, 5%, 2W, Axial; Resistance Panasonic - 52W7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Oxide, 33K, 5%, 2W, Axial; Resistance Panasonic
52W7528
Res, Metal Oxide, 33K, 5%, 2W, Axial; Resistance Panasonic 52W7528
RES, METAL OXIDE, 33K, 5%, 2W, AXIAL; Resistance:33kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, METAL OXIDE, 33K, 5%, 2W, AXIAL; Resistance:33kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7528
Product Name Res, Metal Oxide, 33K, 5%, 2W, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 33000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers