Res Metal Oxide Film 3.3K Ohm 5% 2W ±350ppm/°C Conformal Coated AXL Bulk Product overview: ERG-2SJ332 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ332 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1037528-ERG-2SJ332
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): RR02J3K3TB; RSF2JT3K30; CFR-25JR-52-3K3; RR01J3K3TB; RSF2JB3K30; 9-1879352-6ERG2SJ332
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: ERG2SJ332,P3.3KW-2-N
Base Product Number: ERG-2
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-ERG-2SJ332 | 1037528-ERG-2SJ332 |
| Product Name | 2W Resistor | Resistors - Through Hole Resistors |
| Technology / Construction | Metal Oxide Film | MetalFilm |
| Resistance Range | 3300 ohms | 3300 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 350 ±ppm/°C | 350 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |