Panasonic 330 OHM 2W Resistor ERG-2SJ331

Description
PANASONIC ELECTRONIC COMPONENTS ERG-2SJ331 RESISTOR, 330 OHM, 2W, 5%, AXIAL Product overview: ERG-2SJ331 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ331 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS ERG-2SJ331 RESISTOR, 330 OHM, 2W, 5%, AXIAL Product overview: ERG-2SJ331 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ331 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM 2W Resistor - 53-ERG-2SJ331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 2W Resistor
53-ERG-2SJ331
330 OHM 2W Resistor 53-ERG-2SJ331
PANASONIC ELECTRONIC COMPONENTS ERG-2SJ331 RESISTOR, 330 OHM, 2W, 5%, AXIAL Product overview: ERG-2SJ331 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ331 can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS ERG-2SJ331 RESISTOR, 330 OHM, 2W, 5%, AXIAL Product overview: ERG-2SJ331 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 330 Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330 Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7519
Resistor, 330 Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7519
RESISTOR, 330 OHM, 2W, 5%, AXIAL; Resistance:330ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

RESISTOR, 330 OHM, 2W, 5%, AXIAL; Resistance:330ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53-ERG-2SJ331 52W7519
Product Name 330 OHM 2W Resistor Resistor, 330 Ohm, 2W, 5%, Axial; Resistance Panasonic
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details