Panasonic 27 Ohm 2W Resistor ERG-2SJ270A

Description
Res Metal Oxide 27 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ270A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ270A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 27 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ270A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ270A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 Ohm 2W Resistor - 53-ERG-2SJ270A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 Ohm 2W Resistor
53-ERG-2SJ270A
27 Ohm 2W Resistor 53-ERG-2SJ270A
Res Metal Oxide 27 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ270A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ270A can be used for catalog matching and distributor lookup.

Res Metal Oxide 27 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ270A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ270A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-2SJ270A
Product Name 27 Ohm 2W Resistor
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details