Panasonic 2W Resistor ERG-2SJ243

Description
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ243 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ243 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ243 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ243 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-ERG-2SJ243 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG-2SJ243
2W Resistor 53-ERG-2SJ243
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ243 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ243 can be used for catalog matching and distributor lookup.

Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk Product overview: ERG-2SJ243 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ243 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk - 590-ERG-2SJ243 - Utmel Electronic Limited
Hong Kong, China
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk
590-ERG-2SJ243
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk 590-ERG-2SJ243
Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk

Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53-ERG-2SJ243 590-ERG-2SJ243
Product Name 2W Resistor Res Metal Oxide 24K Ohm 5% 2W ±350ppm/C Conformal AXL Bulk
Resistance Range 24000 ohms 24000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Technology / Construction MetalOxide; Metal Oxide Film
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers