Panasonic RES 22K OHM 2W 5% AXIAL ERG-2SJ223

Description
RES 22K OHM 2W 5% AXIAL
Description
RES 22K OHM 2W 5% AXIAL

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 2W 5% AXIAL - 590-ERG-2SJ223 - Utmel Electronic Limited
Hong Kong, China
RES 22K OHM 2W 5% AXIAL
590-ERG-2SJ223
RES 22K OHM 2W 5% AXIAL 590-ERG-2SJ223
RES 22K OHM 2W 5% AXIAL

RES 22K OHM 2W 5% AXIAL

Supplier's Site
Resistor, 22Kohm, 2W, 5%, Axial; Resistance Panasonic - 52W7463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22Kohm, 2W, 5%, Axial; Resistance Panasonic
52W7463
Resistor, 22Kohm, 2W, 5%, Axial; Resistance Panasonic 52W7463
RESISTOR, 22KOHM, 2W, 5%, AXIAL; Resistance:22kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

RESISTOR, 22KOHM, 2W, 5%, AXIAL; Resistance:22kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERG-2SJ223 52W7463
Product Name RES 22K OHM 2W 5% AXIAL Resistor, 22Kohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalOxide; Metal Oxide Film MetalFilm
Mounting / Packaging ThroughHole; Axial Leads; Through Hole Axial Leaded
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details