Panasonic 2W Resistor ERG-2SJ222A

Description
Res Metal Oxide 2.2K Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ222A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ222A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 2.2K Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ222A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ222A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-ERG-2SJ222A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG-2SJ222A
2W Resistor 53-ERG-2SJ222A
Res Metal Oxide 2.2K Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ222A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ222A can be used for catalog matching and distributor lookup.

Res Metal Oxide 2.2K Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ222A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ222A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ222A
1004668-ERG-2SJ222A
Through Hole Resistors - ERG-2SJ222A 1004668-ERG-2SJ222A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004668-ERG-2SJ222A Packaging: Reel - TR Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 2.2k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004668-ERG-2SJ222A
Packaging: Reel - TR
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 2.2k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ222A 1004668-ERG-2SJ222A
Product Name 2W Resistor Through Hole Resistors - ERG-2SJ222A
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 700 volts
Operating AC Voltage 700 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers