Panasonic Through Hole Resistors - ERG-2SJ221 ERG-2SJ221

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004667-ERG-2SJ221 Packaging: Bulk Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 220 Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004667-ERG-2SJ221 Packaging: Bulk Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 220 Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ221
1004667-ERG-2SJ221
Through Hole Resistors - ERG-2SJ221 1004667-ERG-2SJ221
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004667-ERG-2SJ221 Packaging: Bulk Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 220 Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004667-ERG-2SJ221
Packaging: Bulk
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 220
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
220 OHM 2W Resistor - 53-ERG-2SJ221 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 2W Resistor
53-ERG-2SJ221
220 OHM 2W Resistor 53-ERG-2SJ221
RES 220 OHM 2W 5% AXIAL Product overview: ERG-2SJ221 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ221 can be used for catalog matching and distributor lookup.

RES 220 OHM 2W 5% AXIAL Product overview: ERG-2SJ221 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1004667-ERG-2SJ221 53-ERG-2SJ221
Product Name Through Hole Resistors - ERG-2SJ221 220 OHM 2W Resistor
Technology / Construction MetalFilm
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers