Panasonic Resistor, 22Ohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ220

Description
RESISTOR, 22OHM, 2W, 5%, AXIAL; Resistance:22ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes
Description
RESISTOR, 22OHM, 2W, 5%, AXIAL; Resistance:22ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7451
Resistor, 22Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7451
RESISTOR, 22OHM, 2W, 5%, AXIAL; Resistance:22ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

RESISTOR, 22OHM, 2W, 5%, AXIAL; Resistance:22ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7451
Product Name Resistor, 22Ohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers