Panasonic 200 OHM 2W Resistor ERG-2SJ201

Description
RES 200 OHM 2W 5% AXIAL Product overview: ERG-2SJ201 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 200 OHM 2W 5% AXIAL Product overview: ERG-2SJ201 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 2W Resistor - 53-ERG-2SJ201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 2W Resistor
53-ERG-2SJ201
200 OHM 2W Resistor 53-ERG-2SJ201
RES 200 OHM 2W 5% AXIAL Product overview: ERG-2SJ201 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ201 can be used for catalog matching and distributor lookup.

RES 200 OHM 2W 5% AXIAL Product overview: ERG-2SJ201 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1037512-ERG-2SJ201
Resistors - Through Hole Resistors 1037512-ERG-2SJ201
Win Source Part Number: 1037512-ERG-2SJ201 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 200 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): RR02J200RTB; 1625888-2; CFR-25JR-52-200R; 6-1879352-7; RSMF12JT200R; CFR-25JR-52-220RERG2 SJ201; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P200W-2-ND,P200W-2BK ,ERG2SJ201,P200W-2,P 200W-2BK-NDR Base Product Number: ERG-2 Product Status: Obsolete

Win Source Part Number: 1037512-ERG-2SJ201
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 200 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): RR02J200RTB; 1625888-2; CFR-25JR-52-200R; 6-1879352-7; RSMF12JT200R; CFR-25JR-52-220RERG2SJ201;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: P200W-2-ND,P200W-2BK,ERG2SJ201,P200W-2,P200W-2BK-NDR
Base Product Number: ERG-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ201 1037512-ERG-2SJ201
Product Name 200 OHM 2W Resistor Resistors - Through Hole Resistors
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details