Panasonic 20 Ohm 2W Resistor ERG-2SJ200

Description
Res Metal Oxide 20 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ200 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 20 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ200 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Ohm 2W Resistor - 53-ERG-2SJ200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 Ohm 2W Resistor
53-ERG-2SJ200
20 Ohm 2W Resistor 53-ERG-2SJ200
Res Metal Oxide 20 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ200 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ200 can be used for catalog matching and distributor lookup.

Res Metal Oxide 20 Ohm 5% 2W ±350ppm/C Conformal Coated AXL Bulk Product overview: ERG-2SJ200 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-2SJ200
Product Name 20 Ohm 2W Resistor
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers