Panasonic 180 Ohm 2W Resistor ERG-2SJ181A

Description
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ181A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ181A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180 Ohm 2W Resistor - 53-ERG-2SJ181A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 Ohm 2W Resistor
53-ERG-2SJ181A
180 Ohm 2W Resistor 53-ERG-2SJ181A
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ181A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181A can be used for catalog matching and distributor lookup.

Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ181A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ181A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL - 590-ERG-2SJ181A - Utmel Electronic Limited
Hong Kong, China
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL
590-ERG-2SJ181A
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL 590-ERG-2SJ181A
Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL

Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 53-ERG-2SJ181A 590-ERG-2SJ181A
Product Name 180 Ohm 2W Resistor Res Metal Oxide 180 Ohm 5% 2W ±350ppm/C Conformal AXL
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 700 volts 700 volts
Operating AC Voltage 700 volts 700 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers