Panasonic Resistor, 15Ohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ150

Description
RESISTOR, 15OHM, 2W, 5%, AXIAL; Resistance:15ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes
Description
RESISTOR, 15OHM, 2W, 5%, AXIAL; Resistance:15ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7387
Resistor, 15Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7387
RESISTOR, 15OHM, 2W, 5%, AXIAL; Resistance:15ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

RESISTOR, 15OHM, 2W, 5%, AXIAL; Resistance:15ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7387
Product Name Resistor, 15Ohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers