Panasonic 2W Resistor ERG-2SJ132A

Description
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ132A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ132A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ132A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ132A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-ERG-2SJ132A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-ERG-2SJ132A
2W Resistor 53-ERG-2SJ132A
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ132A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ132A can be used for catalog matching and distributor lookup.

Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ132A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ132A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ132A
1004658-ERG-2SJ132A
Through Hole Resistors - ERG-2SJ132A 1004658-ERG-2SJ132A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004658-ERG-2SJ132A Packaging: Reel - TR Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 1.3k Composition: Metal Oxide Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 235°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004658-ERG-2SJ132A
Packaging: Reel - TR
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 1.3k
Composition: Metal Oxide Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 235°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole - 590-ERG-2SJ132A - Utmel Electronic Limited
Hong Kong, China
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole
590-ERG-2SJ132A
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole 590-ERG-2SJ132A
Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole

Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53-ERG-2SJ132A 1004658-ERG-2SJ132A 590-ERG-2SJ132A
Product Name 2W Resistor Through Hole Resistors - ERG-2SJ132A Res Metal Oxide 1.3K Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole
Resistance Range 1300 ohms 1300 ohms 1300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 700 volts 700 volts
Operating AC Voltage 700 volts 700 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details