Panasonic 130 Ohm 2W Resistor ERG-2SJ131

Description
Res Metal Oxide 130 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ131 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ131 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 130 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ131 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ131 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130 Ohm 2W Resistor - 53-ERG-2SJ131 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130 Ohm 2W Resistor
53-ERG-2SJ131
130 Ohm 2W Resistor 53-ERG-2SJ131
Res Metal Oxide 130 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ131 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ131 can be used for catalog matching and distributor lookup.

Res Metal Oxide 130 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ131 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ131 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ131
762931-ERG-2SJ131
Through Hole Resistors - ERG-2SJ131 762931-ERG-2SJ131
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762931-ERG-2SJ131 Series: ERG Packaging: Bulk Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 130 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERG2SJ131A; ERG2SJU131V; ERG2SJ131V; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762931-ERG-2SJ131
Series: ERG
Packaging: Bulk
Operating Temperature Range: -55°C ~ 235°C
Features: Flame Proof, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 130
Composition: Metal Oxide Film
Number of Terminations: 2
Family Name: ERGS
Categories: Resistors
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): ERG2SJ131A; ERG2SJU131V; ERG2SJ131V; ;
Introduction Date: November 20, 2014
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ131 762931-ERG-2SJ131
Product Name 130 Ohm 2W Resistor Through Hole Resistors - ERG-2SJ131
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details