Panasonic Resistor, 120 Ohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ121

Description
RESISTOR, 120 OHM, 2W, 5%, AXIAL; Resistance:120ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes
Description
RESISTOR, 120 OHM, 2W, 5%, AXIAL; Resistance:120ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 120 Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7359 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120 Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7359
Resistor, 120 Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7359
RESISTOR, 120 OHM, 2W, 5%, AXIAL; Resistance:120ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

RESISTOR, 120 OHM, 2W, 5%, AXIAL; Resistance:120ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7359
Product Name Resistor, 120 Ohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details