Panasonic Through Hole Resistors - ERG-2SJ120A ERG-2SJ120A

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762930-ERG-2SJ120A Series: ERG Packaging: Reel package Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 12 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CPF212R000JKEE6; RMF2-120-JT; RMF2120-JB; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762930-ERG-2SJ120A Series: ERG Packaging: Reel package Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 12 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CPF212R000JKEE6; RMF2-120-JT; RMF2120-JB; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ120A
762930-ERG-2SJ120A
Through Hole Resistors - ERG-2SJ120A 762930-ERG-2SJ120A
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762930-ERG-2SJ120A Series: ERG Packaging: Reel package Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 12 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CPF212R000JKEE6; RMF2-120-JT; RMF2120-JB; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762930-ERG-2SJ120A
Series: ERG
Packaging: Reel package
Operating Temperature Range: -55°C ~ 235°C
Features: Flame Proof, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 12
Composition: Metal Oxide Film
Number of Terminations: 2
Family Name: ERGS
Categories: Resistors
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): CPF212R000JKEE6; RMF2-120-JT; RMF2120-JB; ;
Introduction Date: November 20, 2014
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
12 Ohm 2W Resistor - 53-ERG-2SJ120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 Ohm 2W Resistor
53-ERG-2SJ120A
12 Ohm 2W Resistor 53-ERG-2SJ120A
Res Metal Oxide 12 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ120A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ120A can be used for catalog matching and distributor lookup.

Res Metal Oxide 12 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Product overview: ERG-2SJ120A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ120A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 762930-ERG-2SJ120A 53-ERG-2SJ120A
Product Name Through Hole Resistors - ERG-2SJ120A 12 Ohm 2W Resistor
Technology / Construction MetalFilm
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details