Panasonic 110 OHM 2W Resistor ERG-2SJ111E

Description
RES 110 OHM 5% 2W AXIAL Product overview: ERG-2SJ111E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 110 OHM 5% 2W AXIAL Product overview: ERG-2SJ111E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 OHM 2W Resistor - 53-ERG-2SJ111E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 OHM 2W Resistor
53-ERG-2SJ111E
110 OHM 2W Resistor 53-ERG-2SJ111E
RES 110 OHM 5% 2W AXIAL Product overview: ERG-2SJ111E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111E can be used for catalog matching and distributor lookup.

RES 110 OHM 5% 2W AXIAL Product overview: ERG-2SJ111E from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-2SJ111E
Product Name 110 OHM 2W Resistor
Mounting / Packaging Axial, Radial Formed
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details