Panasonic 110 Ohm 2W Resistor ERG-2SJ111A

Description
Res Metal Oxide 110 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ111A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 110 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ111A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 Ohm 2W Resistor - 53-ERG-2SJ111A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 Ohm 2W Resistor
53-ERG-2SJ111A
110 Ohm 2W Resistor 53-ERG-2SJ111A
Res Metal Oxide 110 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ111A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111A can be used for catalog matching and distributor lookup.

Res Metal Oxide 110 Ohm 5% 2W ±350ppm/C Conformal AXL Product overview: ERG-2SJ111A from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-2SJ111A
Product Name 110 Ohm 2W Resistor
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details