Panasonic 110 Ohm 2W Resistor ERG-2SJ111

Description
Res Metal Oxide 110 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ111 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 110 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ111 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 Ohm 2W Resistor - 53-ERG-2SJ111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 Ohm 2W Resistor
53-ERG-2SJ111
110 Ohm 2W Resistor 53-ERG-2SJ111
Res Metal Oxide 110 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ111 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111 can be used for catalog matching and distributor lookup.

Res Metal Oxide 110 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ111 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1107930-ERG-2SJ111
Resistors - Through Hole Resistors 1107930-ERG-2SJ111
Win Source Part Number: 1107930-ERG-2SJ111 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 110 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Alternative Parts (Cross-Reference): ERG2SJ111; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: P110W-2BK,ERG2SJ111, P110W-2,P110W-2BK-ND R Base Product Number: ERG-2 Product Status: Obsolete

Win Source Part Number: 1107930-ERG-2SJ111
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 110 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Alternative Parts (Cross-Reference): ERG2SJ111;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: P110W-2BK,ERG2SJ111,P110W-2,P110W-2BK-NDR
Base Product Number: ERG-2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ111 1107930-ERG-2SJ111
Product Name 110 Ohm 2W Resistor Resistors - Through Hole Resistors
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details