Panasonic 11 Ohm 2W Resistor ERG-2SJ110

Description
Res Metal Oxide 11 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ110 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Oxide 11 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ110 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11 Ohm 2W Resistor - 53-ERG-2SJ110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11 Ohm 2W Resistor
53-ERG-2SJ110
11 Ohm 2W Resistor 53-ERG-2SJ110
Res Metal Oxide 11 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ110 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ110 can be used for catalog matching and distributor lookup.

Res Metal Oxide 11 Ohm 5% 2W 350ppm/C Conformal AXL Thru-Hole Bulk Product overview: ERG-2SJ110 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ110
762929-ERG-2SJ110
Through Hole Resistors - ERG-2SJ110 762929-ERG-2SJ110
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762929-ERG-2SJ110 Series: ERG Packaging: Bulk Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 11 Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERG2SJ110A; ERG2SJ110V; ERG2FJ110; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762929-ERG-2SJ110
Series: ERG
Packaging: Bulk
Operating Temperature Range: -55°C ~ 235°C
Features: Flame Proof, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 11
Composition: Metal Oxide Film
Number of Terminations: 2
Family Name: ERGS
Categories: Resistors
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): ERG2SJ110A; ERG2SJ110V; ERG2FJ110; ;
Introduction Date: November 20, 2014
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-ERG-2SJ110 762929-ERG-2SJ110
Product Name 11 Ohm 2W Resistor Through Hole Resistors - ERG-2SJ110
Resistance Range 11 ohms 11 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers