Panasonic Resistor, 10Kohm, 2W, 5%, Axial, Full Reel; Resistance Panasonic ERG-2SJ103A

Description
RESISTOR, 10KOHM, 2W, 5%, AXIAL, FULL REEL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10KOHM, 2W, 5%, AXIAL, FULL REEL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10Kohm, 2W, 5%, Axial, Full Reel; Resistance Panasonic - 97W7127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 2W, 5%, Axial, Full Reel; Resistance Panasonic
97W7127
Resistor, 10Kohm, 2W, 5%, Axial, Full Reel; Resistance Panasonic 97W7127
RESISTOR, 10KOHM, 2W, 5%, AXIAL, FULL REEL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 10KOHM, 2W, 5%, AXIAL, FULL REEL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic - 52W7332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic
52W7332
Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic 52W7332
RESISTOR, 10KOHM, 2W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

RESISTOR, 10KOHM, 2W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7127 52W7332
Product Name Resistor, 10Kohm, 2W, 5%, Axial, Full Reel; Resistance Panasonic Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details