Panasonic Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ103

Description
RESISTOR, 10KOHM, 2W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes
Description
RESISTOR, 10KOHM, 2W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic - 52W7331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic
52W7331
Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic 52W7331
RESISTOR, 10KOHM, 2W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

RESISTOR, 10KOHM, 2W, 5%, AXIAL; Resistance:10kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7331
Product Name Resistor, 10Kohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details