Panasonic Through Hole Resistors - ERG-2SJ102V ERG-2SJ102V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762928-ERG-2SJ102V Series: ERG Packaging: Tape in Box Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 1k Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CPF21K0000JNRE6; CCF021K00JKR36; CPF21K0000JNRE7; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762928-ERG-2SJ102V Series: ERG Packaging: Tape in Box Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 1k Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CPF21K0000JNRE6; CCF021K00JKR36; CPF21K0000JNRE7; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - ERG-2SJ102V
762928-ERG-2SJ102V
Through Hole Resistors - ERG-2SJ102V 762928-ERG-2SJ102V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 762928-ERG-2SJ102V Series: ERG Packaging: Tape in Box Operating Temperature Range: -55°C ~ 235°C Features: Flame Proof, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 2W Resistance (Ohms): 1k Composition: Metal Oxide Film Number of Terminations: 2 Family Name: ERGS Categories: Resistors Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): CPF21K0000JNRE6; CCF021K00JKR36; CPF21K0000JNRE7; ; Introduction Date: November 20, 2014 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 762928-ERG-2SJ102V
Series: ERG
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 235°C
Features: Flame Proof, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 2W
Resistance (Ohms): 1k
Composition: Metal Oxide Film
Number of Terminations: 2
Family Name: ERGS
Categories: Resistors
Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): CPF21K0000JNRE6; CCF021K00JKR36; CPF21K0000JNRE7; ;
Introduction Date: November 20, 2014
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive 2W Resistor - 53-ERG-2SJ102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2W Resistor
53-ERG-2SJ102V
Automotive 2W Resistor 53-ERG-2SJ102V
Res Metal Oxide Film 1K Ohm 5% 2W ±350ppm/C Conformal Coated AXL Automotive Tape and Box Product overview: ERG-2SJ102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ102V can be used for catalog matching and distributor lookup.

Res Metal Oxide Film 1K Ohm 5% 2W ±350ppm/C Conformal Coated AXL Automotive Tape and Box Product overview: ERG-2SJ102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-2SJ102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 762928-ERG-2SJ102V 53-ERG-2SJ102V
Product Name Through Hole Resistors - ERG-2SJ102V Automotive 2W Resistor
Technology / Construction MetalFilm
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers