Panasonic Resistor, 1Kohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ102

Description
RESISTOR, 1KOHM, 2W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes
Description
RESISTOR, 1KOHM, 2W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1Kohm, 2W, 5%, Axial; Resistance Panasonic - 52W7326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 2W, 5%, Axial; Resistance Panasonic
52W7326
Resistor, 1Kohm, 2W, 5%, Axial; Resistance Panasonic 52W7326
RESISTOR, 1KOHM, 2W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

RESISTOR, 1KOHM, 2W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7326
Product Name Resistor, 1Kohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details