Panasonic Resistor, 100 Ohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ101

Description
RESISTOR, 100 OHM, 2W, 5%, AXIAL; Resistance:100ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes
Description
RESISTOR, 100 OHM, 2W, 5%, AXIAL; Resistance:100ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100 Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7322 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7322
Resistor, 100 Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7322
RESISTOR, 100 OHM, 2W, 5%, AXIAL; Resistance:100ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

RESISTOR, 100 OHM, 2W, 5%, AXIAL; Resistance:100ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:12mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7322
Product Name Resistor, 100 Ohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details