Panasonic Resistor, 10 Ohm, 2W, 5%, Axial; Resistance Panasonic ERG-2SJ100

Description
RESISTOR, 10 OHM, 2W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes
Description
RESISTOR, 10 OHM, 2W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10 Ohm, 2W, 5%, Axial; Resistance Panasonic - 52W7318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 2W, 5%, Axial; Resistance Panasonic
52W7318
Resistor, 10 Ohm, 2W, 5%, Axial; Resistance Panasonic 52W7318
RESISTOR, 10 OHM, 2W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

RESISTOR, 10 OHM, 2W, 5%, AXIAL; Resistance:10ohm; Product Range:ERG Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7318
Product Name Resistor, 10 Ohm, 2W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers