Panasonic Through-Hole 1W Resistor ERG-1SJ682

Description
Panasonic ERG Series Axial Through Hole Fixed Resistor 6.8k 5% 1W 350ppm/C Product overview: ERG-1SJ682 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Panasonic ERG Series Axial Through Hole Fixed Resistor 6.8k 5% 1W 350ppm/C Product overview: ERG-1SJ682 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ682 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W Resistor - 53-ERG-1SJ682 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W Resistor
53-ERG-1SJ682
Through-Hole 1W Resistor 53-ERG-1SJ682
Panasonic ERG Series Axial Through Hole Fixed Resistor 6.8k 5% 1W 350ppm/C Product overview: ERG-1SJ682 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ682 can be used for catalog matching and distributor lookup.

Panasonic ERG Series Axial Through Hole Fixed Resistor 6.8k 5% 1W 350ppm/C Product overview: ERG-1SJ682 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-1SJ682
Product Name Through-Hole 1W Resistor
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers