Panasonic Through-Hole 1W Resistor ERG-1SJ561

Description
Panasonic ERG Series Axial Through Hole Fixed Resistor 560 5% 1W 350ppm/C Product overview: ERG-1SJ561 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ561 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Panasonic ERG Series Axial Through Hole Fixed Resistor 560 5% 1W 350ppm/C Product overview: ERG-1SJ561 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ561 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W Resistor - 53-ERG-1SJ561 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W Resistor
53-ERG-1SJ561
Through-Hole 1W Resistor 53-ERG-1SJ561
Panasonic ERG Series Axial Through Hole Fixed Resistor 560 5% 1W 350ppm/C Product overview: ERG-1SJ561 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ561 can be used for catalog matching and distributor lookup.

Panasonic ERG Series Axial Through Hole Fixed Resistor 560 5% 1W 350ppm/C Product overview: ERG-1SJ561 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ561 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-ERG-1SJ561
Product Name Through-Hole 1W Resistor
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details