Panasonic Resistor, 4.7Kohm, 1W, 5%, Axial; Resistance Panasonic ERG-1SJ472

Description
RESISTOR, 4.7KOHM, 1W, 5%, AXIAL; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes
Description
RESISTOR, 4.7KOHM, 1W, 5%, AXIAL; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4.7Kohm, 1W, 5%, Axial; Resistance Panasonic - 52W7081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.7Kohm, 1W, 5%, Axial; Resistance Panasonic
52W7081
Resistor, 4.7Kohm, 1W, 5%, Axial; Resistance Panasonic 52W7081
RESISTOR, 4.7KOHM, 1W, 5%, AXIAL; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes

RESISTOR, 4.7KOHM, 1W, 5%, AXIAL; Resistance:4.7kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W7081
Product Name Resistor, 4.7Kohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers