Panasonic RES 30 OHM 1W 5% AXIAL ERG-1SJ300

Description
RES 30 OHM 1W 5% AXIAL
Description
RES 30 OHM 1W 5% AXIAL

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1W 5% AXIAL - 590-ERG-1SJ300 - Utmel Electronic Limited
Hong Kong, China
RES 30 OHM 1W 5% AXIAL
590-ERG-1SJ300
RES 30 OHM 1W 5% AXIAL 590-ERG-1SJ300
RES 30 OHM 1W 5% AXIAL

RES 30 OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERG-1SJ300
Product Name RES 30 OHM 1W 5% AXIAL
Configuration Single Resistor
Technology / Construction MetalOxide; Metal Oxide Film
Mounting / Packaging ThroughHole; Axial Leads; Through Hole
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers