Panasonic Resistor, 2.2Kohm, 1W, 5%, Axial; Resistance Panasonic ERG-1SJ222

Description
RESISTOR, 2.2KOHM, 1W, 5%, AXIAL; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes
Description
RESISTOR, 2.2KOHM, 1W, 5%, AXIAL; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2.2Kohm, 1W, 5%, Axial; Resistance Panasonic - 52W6953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.2Kohm, 1W, 5%, Axial; Resistance Panasonic
52W6953
Resistor, 2.2Kohm, 1W, 5%, Axial; Resistance Panasonic 52W6953
RESISTOR, 2.2KOHM, 1W, 5%, AXIAL; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes

RESISTOR, 2.2KOHM, 1W, 5%, AXIAL; Resistance:2.2kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W6953
Product Name Resistor, 2.2Kohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details