Panasonic Resistors - Through Hole Resistors ERG-1SJ221V

Description
Win Source Part Number: 1120560-ERG-1SJ221V Category: Resistors>Through Hole Resistors Series: CC Features: Flame Retardant Coating, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.110" Dia x 0.354" L (2.80mm x 9.00mm) Alternative Parts (Cross-Reference): ERG1SJ221V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: 10-ERG-1SJ221V,ERG1S J221V Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1120560-ERG-1SJ221V Category: Resistors>Through Hole Resistors Series: CC Features: Flame Retardant Coating, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.110" Dia x 0.354" L (2.80mm x 9.00mm) Alternative Parts (Cross-Reference): ERG1SJ221V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: 10-ERG-1SJ221V,ERG1S J221V Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1120560-ERG-1SJ221V
Resistors - Through Hole Resistors 1120560-ERG-1SJ221V
Win Source Part Number: 1120560-ERG-1SJ221V Category: Resistors>Through Hole Resistors Series: CC Features: Flame Retardant Coating, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.110" Dia x 0.354" L (2.80mm x 9.00mm) Alternative Parts (Cross-Reference): ERG1SJ221V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: 10-ERG-1SJ221V,ERG1S J221V Product Status: Obsolete

Win Source Part Number: 1120560-ERG-1SJ221V
Category: Resistors>Through Hole Resistors
Series: CC
Features: Flame Retardant Coating, Safety
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 1W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.110" Dia x 0.354" L (2.80mm x 9.00mm)
Alternative Parts (Cross-Reference): ERG1SJ221V;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: 10-ERG-1SJ221V,ERG1SJ221V
Product Status: Obsolete

Buy Now
220 OHM 1W Resistor - 53-ERG-1SJ221V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 1W Resistor
53-ERG-1SJ221V
220 OHM 1W Resistor 53-ERG-1SJ221V
RES 220 OHM 5% 1W AXIAL Product overview: ERG-1SJ221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ221V can be used for catalog matching and distributor lookup.

RES 220 OHM 5% 1W AXIAL Product overview: ERG-1SJ221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-1SJ221V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1120560-ERG-1SJ221V 53-ERG-1SJ221V
Product Name Resistors - Through Hole Resistors 220 OHM 1W Resistor
Technology / Construction MetalFilm
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details