Panasonic Resistor, 1Kohm, 1W, 5%, Axial; Resistance Panasonic ERG-1SJ102

Description
RESISTOR, 1KOHM, 1W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes
Description
RESISTOR, 1KOHM, 1W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1Kohm, 1W, 5%, Axial; Resistance Panasonic - 52W6823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 1W, 5%, Axial; Resistance Panasonic
52W6823
Resistor, 1Kohm, 1W, 5%, Axial; Resistance Panasonic 52W6823
RESISTOR, 1KOHM, 1W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes

RESISTOR, 1KOHM, 1W, 5%, AXIAL; Resistance:1kohm; Product Range:ERG Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Diameter:2.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W6823
Product Name Resistor, 1Kohm, 1W, 5%, Axial; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details