Panasonic Resistors - Through Hole Resistors ERG-12SJ122

Description
Win Source Part Number: 1037506-ERG-12SJ122 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.091" Dia x 0.250" L (2.30mm x 6.35mm) Alternative Parts (Cross-Reference): CFR-50JT-52-1K2; CFR-25JT-52-1K2; PR01000101201JA100; CF12JT1K20; RSMF1JT1K20; RSMF12JT1K20ERG12SJ1 22; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG12SJ122,Q2914423 Base Product Number: ERG-12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037506-ERG-12SJ122 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.091" Dia x 0.250" L (2.30mm x 6.35mm) Alternative Parts (Cross-Reference): CFR-50JT-52-1K2; CFR-25JT-52-1K2; PR01000101201JA100; CF12JT1K20; RSMF1JT1K20; RSMF12JT1K20ERG12SJ1 22; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG12SJ122,Q2914423 Base Product Number: ERG-12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1037506-ERG-12SJ122
Resistors - Through Hole Resistors 1037506-ERG-12SJ122
Win Source Part Number: 1037506-ERG-12SJ122 Category: Resistors>Through Hole Resistors Series: ERG Features: Flame Proof, Safety Package: Bulk Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 235°C Dimension: 0.091" Dia x 0.250" L (2.30mm x 6.35mm) Alternative Parts (Cross-Reference): CFR-50JT-52-1K2; CFR-25JT-52-1K2; PR01000101201JA100; CF12JT1K20; RSMF1JT1K20; RSMF12JT1K20ERG12SJ1 22; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Panasonic Electronic Components Other Names: ERG12SJ122,Q2914423 Base Product Number: ERG-12 Product Status: Obsolete

Win Source Part Number: 1037506-ERG-12SJ122
Category: Resistors>Through Hole Resistors
Series: ERG
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 235°C
Dimension: 0.091" Dia x 0.250" L (2.30mm x 6.35mm)
Alternative Parts (Cross-Reference): CFR-50JT-52-1K2; CFR-25JT-52-1K2; PR01000101201JA100; CF12JT1K20; RSMF1JT1K20; RSMF12JT1K20ERG12SJ122;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Panasonic Electronic Components
Other Names: ERG12SJ122,Q2914423
Base Product Number: ERG-12
Product Status: Obsolete

Buy Now Datasheet
0.5W Resistor - 53-ERG-12SJ122 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
53-ERG-12SJ122
0.5W Resistor 53-ERG-12SJ122
1.2kR 5% 0.5W Metal Oxide Through-Hole Resistor Product overview: ERG-12SJ122 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-12SJ122 can be used for catalog matching and distributor lookup.

1.2kR 5% 0.5W Metal Oxide Through-Hole Resistor Product overview: ERG-12SJ122 from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERG-12SJ122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1037506-ERG-12SJ122 53-ERG-12SJ122
Product Name Resistors - Through Hole Resistors 0.5W Resistor
Technology / Construction MetalFilm
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details