Panasonic Through Hole Resistors - ERDS1TJ681V ERDS1TJ681V

Description
Manufacturer: Panasonic Win Source Part Number: 738136-ERDS1TJ681V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: DIP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 738136-ERDS1TJ681V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: DIP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - ERDS1TJ681V
738136-ERDS1TJ681V
Through Hole Resistors - ERDS1TJ681V 738136-ERDS1TJ681V
Manufacturer: Panasonic Win Source Part Number: 738136-ERDS1TJ681V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: DIP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738136-ERDS1TJ681V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: DIP
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 53-ERDS1TJ681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERDS1TJ681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERDS1TJ681V can be used for catalog matching and distributor lookup.

Product overview: ERDS1TJ681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERDS1TJ681V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 738136-ERDS1TJ681V 53-ERDS1TJ681V
Product Name Through Hole Resistors - ERDS1TJ681V Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details