910 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | P910KBBTB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial |