Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130910-ERC-12GM221V
Termination: Axial
Length: 9.5 mm
Tolerance: 20 %
Military Standard: Not
Composition: Carbon Composition
Resistance: 220 Ω
Categories: Custom Parts
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130910-ERC-12GM221V |
| Product Name | Custom Parts - Custom Parts (E - I) - ERC-12GM221V |