Panasonic SMD 1.25A 32V Circuit Protection Fuse ERBSE1R25U

Description
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBSE1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSE1R25U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBSE1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSE1R25U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.25A 32V Circuit Protection Fuse
139-ERBSE1R25U
SMD 1.25A 32V Circuit Protection Fuse 139-ERBSE1R25U
Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBSE1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSE1R25U can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.25A 32V SMD Solder Pad 0603 T/R CSA/UL/cUL Product overview: ERBSE1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSE1R25U can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - ERBSE1R25U - 1172376-ERBSE1R25U - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERBSE1R25U
1172376-ERBSE1R25U
Fuses - ERBSE1R25U 1172376-ERBSE1R25U
Manufacturer: Panasonic Win Source Part Number: 1172376-ERBSE1R25U Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172376-ERBSE1R25U
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-ERBSE1R25U 1172376-ERBSE1R25U
Product Name SMD 1.25A 32V Circuit Protection Fuse Fuses - ERBSE1R25U
Rated Current 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2560-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002630005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details