Panasonic SMD 2.5A 24V Circuit Protection Fuse ERBSD2R50U

Description
Fuse Chip Fast Acting 2.5A 24V SMD Solder Pad 0402 T/R CSA/UL/cUL Product overview: ERBSD2R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSD2R50U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Fast Acting 2.5A 24V SMD Solder Pad 0402 T/R CSA/UL/cUL Product overview: ERBSD2R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSD2R50U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5A 24V Circuit Protection Fuse
139-ERBSD2R50U
SMD 2.5A 24V Circuit Protection Fuse 139-ERBSD2R50U
Fuse Chip Fast Acting 2.5A 24V SMD Solder Pad 0402 T/R CSA/UL/cUL Product overview: ERBSD2R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSD2R50U can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 2.5A 24V SMD Solder Pad 0402 T/R CSA/UL/cUL Product overview: ERBSD2R50U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 24V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 24V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBSD2R50U can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - ERBSD2R50U - 1172375-ERBSD2R50U - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERBSD2R50U
1172375-ERBSD2R50U
Fuses - ERBSD2R50U 1172375-ERBSD2R50U
Manufacturer: Panasonic Win Source Part Number: 1172375-ERBSD2R50U Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1172375-ERBSD2R50U
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-ERBSD2R50U 1172375-ERBSD2R50U
Product Name SMD 2.5A 24V Circuit Protection Fuse Fuses - ERBSD2R50U
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.1517.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002311407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details