Panasonic 1.25A Circuit Protection Fuse ERB-SD1R25U

Description
FUSE BOARD MNT 1.25A 24VDC 0402 Product overview: ERB-SD1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-SD1R25U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 1.25A 24VDC 0402 Product overview: ERB-SD1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-SD1R25U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A Circuit Protection Fuse
139-ERB-SD1R25U
1.25A Circuit Protection Fuse 139-ERB-SD1R25U
FUSE BOARD MNT 1.25A 24VDC 0402 Product overview: ERB-SD1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-SD1R25U can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 1.25A 24VDC 0402 Product overview: ERB-SD1R25U from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-SD1R25U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ERB-SD1R25U - 870931-ERB-SD1R25U - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-SD1R25U
870931-ERB-SD1R25U
Fuses - ERB-SD1R25U 870931-ERB-SD1R25U
Manufacturer: Panasonic Win Source Part Number: 870931-ERB-SD1R25U Series: ERBSD Operating Temperature Range: -40°C ~ 100°C Features: 1.25 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: ERBSD1R25U, P11364TR-NDR, P11364CT, P11364CT-NDR, P11364TR, P11364DKR

Manufacturer: Panasonic
Win Source Part Number: 870931-ERB-SD1R25U
Series: ERBSD
Operating Temperature Range: -40°C ~ 100°C
Features: 1.25 A AC 24 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: ERBSD1R25U, P11364TR-NDR, P11364CT, P11364CT-NDR, P11364TR, P11364DKR

Buy Now Datasheet
Circuit Protection - Fuses ERB-SD1R25U
FUSE BOARD MNT 1.25A 24VDC 0402

FUSE BOARD MNT 1.25A 24VDC 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 139-ERB-SD1R25U 870931-ERB-SD1R25U ERB-SD1R25U
Product Name 1.25A Circuit Protection Fuse Fuses - ERB-SD1R25U Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1813-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110213 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details