Panasonic 4A Circuit Protection Fuse ERB-RG4R00V

Description
FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: ERB-RG4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG4R00V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: ERB-RG4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG4R00V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Circuit Protection Fuse
139-ERB-RG4R00V
4A Circuit Protection Fuse 139-ERB-RG4R00V
FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: ERB-RG4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG4R00V can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 4A 32VDC 1206 Product overview: ERB-RG4R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG4R00V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses ERB-RG4R00V
FUSE BOARD MOUNT 4A 32VDC 1206

FUSE BOARD MOUNT 4A 32VDC 1206

Supplier's Site
Fuse, 4A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic - 97W8135 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic
97W8135
Fuse, 4A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic 97W8135
FUSE, 4A, 32VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes

FUSE, 4A, 32VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 4A, 32Vdc, Fast Acting, 1206; Fuse Current Panasonic - 97W8134 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 32Vdc, Fast Acting, 1206; Fuse Current Panasonic
97W8134
Fuse, 4A, 32Vdc, Fast Acting, 1206; Fuse Current Panasonic 97W8134
FUSE, 4A, 32VDC, FAST ACTING, 1206; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 4A, 32VDC, FAST ACTING, 1206; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 139-ERB-RG4R00V ERB-RG4R00V 97W8135
Product Name 4A Circuit Protection Fuse Circuit Protection - Fuses Fuse, 4A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic
Mounting Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data