Panasonic Fuses - ERB-RG2R50V ERB-RG2R50V

Description
Manufacturer: Panasonic Win Source Part Number: 870930-ERB-RG2R50V Series: ERB-RG Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.10.0040 Other Part Number: ERBRG2R50V, P16740DKR, P16740TR, P16740CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870930-ERB-RG2R50V Series: ERB-RG Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.10.0040 Other Part Number: ERBRG2R50V, P16740DKR, P16740TR, P16740CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - ERB-RG2R50V - 870930-ERB-RG2R50V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-RG2R50V
870930-ERB-RG2R50V
Fuses - ERB-RG2R50V 870930-ERB-RG2R50V
Manufacturer: Panasonic Win Source Part Number: 870930-ERB-RG2R50V Series: ERB-RG Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.10.0040 Other Part Number: ERBRG2R50V, P16740DKR, P16740TR, P16740CT

Manufacturer: Panasonic
Win Source Part Number: 870930-ERB-RG2R50V
Series: ERB-RG
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.10.0040
Other Part Number: ERBRG2R50V, P16740DKR, P16740TR, P16740CT

Buy Now Datasheet
Singapore, Singapore
2.5A Circuit Protection Fuse
139-ERB-RG2R50V
2.5A Circuit Protection Fuse 139-ERB-RG2R50V
FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: ERB-RG2R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG2R50V can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: ERB-RG2R50V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG2R50V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses ERB-RG2R50V
FUSE BOARD MOUNT 2.5A 32VDC 1206

FUSE BOARD MOUNT 2.5A 32VDC 1206

Supplier's Site
Fuse, 2.5A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic - 97W8132 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2.5A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic
97W8132
Fuse, 2.5A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic 97W8132
FUSE, 2.5A, 32VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes

FUSE, 2.5A, 32VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 870930-ERB-RG2R50V 139-ERB-RG2R50V ERB-RG2R50V 97W8132
Product Name Fuses - ERB-RG2R50V 2.5A Circuit Protection Fuse Circuit Protection - Fuses Fuse, 2.5A, 32Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic
Mounting Surface Mount Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Approvals / Standards RoHS RoHS
Rated Current 2.5 amps 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data