The Fuse, 2A, 63Vdc, Fast Acting, 1206 from Panasonic is designed for applications requiring reliable overcurrent protection. It features a fast-acting characteristic, making it suitable for circuits that may experience in-rush currents. The fuse is RoHS compliant and adheres to safety standards including UL248-14 and c-UL C22.2 No. 248-14, ensuring its reliability and safety in various electronic applications. With a rated voltage of 63Vdc and a breaking capacity of 50A, this fuse is suitable for use in environments with a temperature range of -40 °C to +125 °C. The compact 1206 case style allows for easy integration into circuit designs.
FUSE BOARD MOUNT 2A 63VDC 1206
FUSE, 2A, 63VDC, FAST ACTING, 1206; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 2A, 63VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:2A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ERB-RG2R00V | 97W8130 |
| Product Name | Circuit Protection - Fuses | Fuse, 2A, 63Vdc, Fast Acting, 1206; Fuse Current Panasonic |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Rated Voltage | 63 volts | 63 volts |
| Rated Current | 2 amps | 2 amps |